Status: | Active |
---|---|
Series: | NTGS4111P |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,345
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
9,000
in stock
|
Buy Now | |
element14
from US$0.31
|
6,597
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading -30 V, Trench Process for Low RDS(on) |
Low Profile Package Suitable for Portable Applications |
Surface Mount TSOP-6 Saves Board Space |
Improved Efficiency for Battery Applications |
Applications |
---|
Battery Management and Switching |
Battery Protection |
End Products |
---|
Load Switching |
Description | NTGS4111P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 3.7 |
PD Max (W) | 0.63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 68 |
RDS(on) Max @ VGS = 10 V (mΩ) | 38 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15.25 |
Ciss Typ (pF) | 750 |
Package Type | TSOP-6 |
Trans MOSFET P-CH 30V 3.7A 6-Pin TSOP T/R | Avnet Asia |
Pfet Tsop6 30V 4.7A 60Moh Rohs Compliant: Yes |Onsemi NTGS4111PT1G | Newark Electronics |
P CHANNEL MOSFET, -30V, 4.7A, TSOP | element14 |
P-Channel 30 V 38 mOhm 1.25 W Surface Mount Power MOSFET - TSOP-6 | Future Electronics |
MOSFET, P-CH, -30V, 4.7A, TSOP | Farnell |
Where can I find additional details, specifications and documents for a NTGS4111PT1G?
Additional datasheets, footprints and schematics for NTGS4111PT1G are listed on our Part Details page. You can also find images and similar parts to NTGS4111PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS4111PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS4111PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS4111PT1G fall under?
The NTGS4111PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS4111PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS4111PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS4111PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS4111PT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, element14 and Future Electronics have stock available or on a lead time for NTGS4111PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS4111PT1G often in real-time on the comparison pages.
What if I can't find stock of NTGS4111PT1G?
You can fill out our help required form which you can use to request a quote for NTGS4111PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.