Status: | Active |
---|---|
Series: | NTGS3446 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,119
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,119
in stock
|
Buy Now | |
element14
from US$0.27
|
2,119
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra Low RDS(on) |
Higher Efficiency Extending Battery Life |
Logic Level Gate Drive |
Diode Exhibits High Speed, Soft Recovery |
Avalanche Energy Specified |
IDSS Specified at Elevated Temperature |
Applications |
---|
Power Management in portable and battery-powered products |
Notebook PC |
Printers |
Cellular and Cordless Telephones |
End Products |
---|
Lithium Ion Battery Applications |
Computera |
PCMCIA cards |
Description | NTGS3446 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 5.1 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 55 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 45 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 510 |
Package Type | TSOP-6 |
Mosfet, N-Ch, 20V, 2.5A, Tsop | Newark Electronics |
MOSFET, N-CH, 20V, 2.5A, TSOP | element14 |
Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R | Avnet Silica |
N-Channel 20 V 36 mOhm 0.5 W Surface Mount Power MOSFET - TSOP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NTGS3446T1G?
Additional datasheets, footprints and schematics for NTGS3446T1G are listed on our Part Details page. You can also find images and similar parts to NTGS3446T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS3446T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS3446T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS3446T1G fall under?
The NTGS3446T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS3446T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS3446T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS3446T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS3446T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NTGS3446T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS3446T1G often in real-time on the comparison pages.
What if I can't find stock of NTGS3446T1G?
You can fill out our help required form which you can use to request a quote for NTGS3446T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.