Status: | Active |
---|---|
Series: | NTGS3443 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
675
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,741
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,396
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,824
in stock
|
Buy Now | |
element14
from US$0.24
|
1,824
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low RDS(on) |
Higher Efficiency Extending Battery Life |
Miniature TSOP6 Surface Mount Package |
RoHS Compliant |
Applications |
---|
Power Management in Portable and Battery-Powered Products |
PCMCIA Cards |
End Products |
---|
Cellular and Cordless Telephones |
Description | NTGS3443 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 4.4 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 100 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 65 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.5 |
Ciss Typ (pF) | 565 |
Package Type | TSOP-6 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, P Channel, 3.1 A, -20 V, 0.058 Ohm, -4.5 V, -950 Mv Rohs Compliant: Yes |Onsemi NTGS3443T1G | Newark Electronics |
MOSFET, P | element14 |
ON Semiconductor, NTGS3443T1G | RS |
Trans MOSFET P-CH 20V 4.4A 6-Pin TSOP T/R | EBV Elektronik |
Single P-Channel 20 V 0.1 Ohm 15 nC 1 W Silicon Surface Mount Mosfet - SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a NTGS3443T1G?
Additional datasheets, footprints and schematics for NTGS3443T1G are listed on our Part Details page. You can also find images and similar parts to NTGS3443T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS3443T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS3443T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS3443T1G fall under?
The NTGS3443T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS3443T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS3443T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS3443T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS3443T1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and RS have stock available or on a lead time for NTGS3443T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS3443T1G often in real-time on the comparison pages.
What if I can't find stock of NTGS3443T1G?
You can fill out our help required form which you can use to request a quote for NTGS3443T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.