Status: | Active |
---|---|
Series: | NTGS3136P |
RoHS: | Compliant |
Low RDS(on) in TSOP-6 Package |
1.8 V Gate Rating |
Fast Switching |
RoHS Compliant |
Applications |
---|
Optimized for Battery and Load Management Applications in Portable Equipment |
Switching Circuits for Game Consoles, Camera Phone, etc. |
End Products |
---|
High Side Load Switch |
Description | NTGS3136P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 5.1 |
PD Max (W) | 1.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 32 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 25 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 32 |
Ciss Typ (pF) | 1901 |
Package Type | TSOP-6 |
MOSFET, P-CH, -20V, -5.1A, TSOP | element14 |
Mosfet, P-Ch, -20V, -5.1A, Tsop | Newark Electronics |
Where can I find additional details, specifications and documents for a NTGS3136PT1G?
Additional datasheets, footprints and schematics for NTGS3136PT1G are listed on our Part Details page. You can also find images and similar parts to NTGS3136PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS3136PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS3136PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS3136PT1G fall under?
The NTGS3136PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS3136PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS3136PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS3136PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS3136PT1G have stock available?
Authorised distributors including element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for NTGS3136PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS3136PT1G often in real-time on the comparison pages.
What if I can't find stock of NTGS3136PT1G?
You can fill out our help required form which you can use to request a quote for NTGS3136PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.