Status: | Active |
---|---|
Series: | NTGD3148N |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,250
in stock
|
Buy Now | |
element14
from US$0.26
|
4,250
in stock
|
Buy Now | |
Avnet Silica
-
|
114,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Threshold Levels, VGS(th) < 1.5 V |
Low Gate Charge (Typ. 3.8 nC) |
Leading Edge Trench Technology of Low RDS(on) |
High Power and Current Handling Capability |
Applications |
---|
DC-DC Converters |
Optimized for Battery and Load Management Applications |
Battery Protection Circuit |
DSCs |
End Products |
---|
Low Side Load Switch |
Battery Charging Circuit |
Cell Phones |
Media Player |
Description | NTGD3148N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 3 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=100 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.8 |
Ciss Typ (pF) | 300 |
Package Type | TSOP-6 |
Dual N-Channel 20 V 70 mO 3.8 nC Surface Mount Power Mosfet - TSOP-6 | Future Electronics |
Mosfet, Dual Nch, 20V, 3.5A, Tsop | Newark Electronics |
MOSFET, DUAL NCH, 20V, 3.5A, TSOP | element14 |
Transistor MOSFET Array Dual N-CH 20V 3A 6-Pin TSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NTGD3148NT1G?
Additional datasheets, footprints and schematics for NTGD3148NT1G are listed on our Part Details page. You can also find images and similar parts to NTGD3148NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGD3148NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGD3148NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGD3148NT1G fall under?
The NTGD3148NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGD3148NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGD3148NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGD3148NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGD3148NT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NTGD3148NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGD3148NT1G often in real-time on the comparison pages.
What if I can't find stock of NTGD3148NT1G?
You can fill out our help required form which you can use to request a quote for NTGD3148NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.