Status: | Active |
---|---|
Series: | NTF3055-100 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
780
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
610
in stock
|
Buy Now | |
Avnet Silica
-
|
138,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant |
Applications |
---|
Power Supplies |
Power Motor Controls |
End Products |
---|
Converters |
Bridge Circuits |
Description | NTF3055-100 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 110 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 324 |
Package Type | SOT-223-4 / TO-261-4D |
Trans MOSFET N-CH 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET N-Ch 60V 3A SOT223 | RS |
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel | Newark Electronics |
N-Channel 60 V 110 mOhm 2.1 W Surface Mount Power MOSFET - SOT-223 | Future Electronics |
MOSFET, N CH, 60V, 3A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a NTF3055-100T1G?
Additional datasheets, footprints and schematics for NTF3055-100T1G are listed on our Part Details page. You can also find images and similar parts to NTF3055-100T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTF3055-100T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTF3055-100T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTF3055-100T1G fall under?
The NTF3055-100T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTF3055-100T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTF3055-100T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTF3055-100T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTF3055-100T1G have stock available?
Authorised distributors including Avnet America, RS, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for NTF3055-100T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTF3055-100T1G often in real-time on the comparison pages.
What if I can't find stock of NTF3055-100T1G?
You can fill out our help required form which you can use to request a quote for NTF3055-100T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.