Status: | Active |
---|---|
Series: | NTF2955 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
10,666
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
20,000
in stock
|
Buy Now | |
element14
from US$0.64
|
2,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
43,000
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
Design for low RDS(on) |
Withstands High Energy in Avalache and Commutaion Modes |
RoHS Compliant |
Applications |
---|
Power Supplies |
Converters |
End Products |
---|
PWM Motor Control |
Power Management |
Description | NTF2955 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | -2.6 |
PD Max (W) | 2.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | 7.6 |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 492 |
Package Type | SOT-223-4 / TO-261-4D |
P-Channel 60 V 145 mOhm 2.3 W Surface Mount Power MOSFET - SOT-223 | Future Electronics |
Pfet Sot223 60V 2.6A 0.17 Rohs Compliant: Yes |Onsemi NTF2955T1G | Newark Electronics |
Power MOSFET, P Channel, 60 V, 2.6 A, 154 Milliohms, SOT-223, 4 Pins, Surface Mount | Avnet America |
MOSFET P-Channel 60V 2.6A SOT223 | RS |
MOSFET, P, 60V, SOT-223 | element14 |
MOSFET, P CH, -60V, 2.6A, SOT-223-4 | Farnell |
Where can I find additional details, specifications and documents for a NTF2955T1G?
Additional datasheets, footprints and schematics for NTF2955T1G are listed on our Part Details page. You can also find images and similar parts to NTF2955T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTF2955T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTF2955T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTF2955T1G fall under?
The NTF2955T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTF2955T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTF2955T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTF2955T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTF2955T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for NTF2955T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTF2955T1G often in real-time on the comparison pages.
What if I can't find stock of NTF2955T1G?
You can fill out our help required form which you can use to request a quote for NTF2955T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.