NTD6415ANT4G Semiconductors - Discretes by ON Semiconductor

MOSFET N CH W DIODE 100V 23A DPAK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 23A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.047ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 83W
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C

Alternative Descriptions

MOSFET,N CH,W DIODE,100V,23A,DPAK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTD6415ANT4G?

Additional datasheets, footprints and schematics for NTD6415ANT4G are listed on our Part Details page. You can also find images and similar parts to NTD6415ANT4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTD6415ANT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD6415ANT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTD6415ANT4G fall under?

The NTD6415ANT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to NTD6415ANT4G when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTD6415ANT4G you can contact the distributor directly for product support, shipping queries etc.

Is the NTD6415ANT4G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTD6415ANT4G have stock available?

Authorised distributors including Farnell have stock available or on a lead time for NTD6415ANT4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTD6415ANT4G often in real-time on the comparison pages.

What if I can't find stock of NTD6415ANT4G?

You can fill out our help required form which you can use to request a quote for NTD6415ANT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay