Status: | Active |
---|---|
Series: | NTD5867NL |
RoHS: | Compliant |
Prices starting from US$0.36
Low RDS(on) |
High Current Capability |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Voltage overstress safeguard |
Applications |
---|
LED Backlighting |
Motor Driver |
LCD TV, Motor Control, Power Supply |
End Products |
---|
DC-DC Converter |
UPS Inverter |
Description | NTD5867NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 20 |
PD Max (W) | 36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 10 V (mΩ) | 39 |
Qg Typ @ VGS = 4.5 V (nC) | 20 |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 675 |
Package Type | DPAK-3 |
MOSFET,N CH,W DIODE,60V,20A,DPAK | element14 |
onsemi MOSFET, N-Channel, 60V, 20A, TO-252 | Distrelec |
MOSFET N-Channel 60V 20A Logic DPAK | RS |
Mosfet,n Channel,w Diode,60V,20A,dpak | Newark Electronics |
Trans MOSFET N-CH 60V 20A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTD5867NLT4G?
Additional datasheets, footprints and schematics for NTD5867NLT4G are listed on our Part Details page. You can also find images and similar parts to NTD5867NLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD5867NLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD5867NLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD5867NLT4G fall under?
The NTD5867NLT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD5867NLT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD5867NLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD5867NLT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD5867NLT4G have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for NTD5867NLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD5867NLT4G often in real-time on the comparison pages.
What if I can't find stock of NTD5867NLT4G?
You can fill out our help required form which you can use to request a quote for NTD5867NLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.