Status: | Active |
---|---|
Series: | NTD4302 |
RoHS: | Compliant |
Ultra Low RDS(on) |
Higher Efficiency Extending Battery Life |
Logic Level Gate Drive |
Diode Exhibits High Speed, Soft Recovery |
Avalanche Energy Specified |
IDSS Specified at Elevated Temperature |
DPAK Mounting Information Provided |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Power Management in Portable and Battery Powered Products: i.e., Computers, Printers, Cellular and Cordless Telephones, and PCMCIA Cards |
End Products |
---|
Low Voltage Motor Control |
Description | NTD4302 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 68 |
PD Max (W) | 2.7 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 13 |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | 20.5 |
Qg Typ @ VGS = 10 V (nC) | 55 |
Ciss Typ (pF) | 2050 |
Package Type | DPAK-3 |
Mosfet, N Ch, 30V, 68A, To-252-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTD4302T4G?
Additional datasheets, footprints and schematics for NTD4302T4G are listed on our Part Details page. You can also find images and similar parts to NTD4302T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD4302T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD4302T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD4302T4G fall under?
The NTD4302T4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD4302T4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD4302T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD4302T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD4302T4G have stock available?
Authorised distributors including Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for NTD4302T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD4302T4G often in real-time on the comparison pages.
What if I can't find stock of NTD4302T4G?
You can fill out our help required form which you can use to request a quote for NTD4302T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.