Status: | Active |
---|---|
Series: | NTD2955 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.34
|
205,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
17,500
in stock
|
Buy Now | |
element14
from US$0.47
|
16,435
in stock
|
Buy Now | |
Farnell
from US$0.41
|
16,435
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
7,470
in stock
|
Buy Now | |
RS
from US$0.49
|
6,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,693
in stock
|
Buy Now | |
Kruse
-
|
62,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Avalanche Energy Specified |
IDSS and VDS(on) Specified at Elevated Temperature |
Designed for Low Voltage, High Speed Switching Applications and to Withstand High Energy in the Avalanche and Commutation Modes |
RoHS Compliant |
Applications |
---|
Low Voltage and High Speed Switching Applications in power supplies, converters, and power motor controls. |
Description | NTD2955 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | -12 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 135 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 500 |
Package Type | DPAK-3 |
Single P-Channel 60 V 0.18 Ohm 30 nC 55 W Silicon SMT Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET P-CH 60V 12A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, P CH, -60V, 12A, TO-252-4 | element14 |
onsemi MOSFET, P-Channel, -60V, -12A, TO-252 | Distrelec |
MOSFET P-Channel 60V 12A DPAK | RS |
P Channel Mosfet, -60V, 12A, D-Pak | Newark Electronics |
Tran Fet P MTD2955VG DPAK | Kruse |
Where can I find additional details, specifications and documents for a NTD2955T4G?
Additional datasheets, footprints and schematics for NTD2955T4G are listed on our Part Details page. You can also find images and similar parts to NTD2955T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD2955T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD2955T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD2955T4G fall under?
The NTD2955T4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD2955T4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD2955T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD2955T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD2955T4G have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for NTD2955T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD2955T4G often in real-time on the comparison pages.
What if I can't find stock of NTD2955T4G?
You can fill out our help required form which you can use to request a quote for NTD2955T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.