Status: | Active |
---|---|
Series: | NTD25P03L |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,940
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
7,500
in stock
|
Buy Now | |
Micros
from US$0.66
|
5,586
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,500
in stock
|
Buy Now | |
element14
from US$0.67
|
2,345
in stock
|
Buy Now | |
Farnell
from US$0.63
|
2,345
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant |
Applications |
---|
PWM Motor Controls |
Converters |
End Products |
---|
Power Supplies |
Bridge Circuits |
Description | NTD25P03L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 15 |
VGS(th) Max (V) | -2 |
ID Max (A) | -25 |
PD Max (W) | 75 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 85 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 23.6 |
Qg Typ @ VGS = 10 V (nC) | 75 |
Ciss Typ (pF) | 900 |
Package Type | DPAK-3 |
P-Channel 30 V 51 mOhm 75 W Tab Mount Power MOSFET - TO-252-3 | Future Electronics |
P-MOSFET 25A 30V 75W 51m&ohm | Micros |
MOSFET P-Ch 25A 30V Logic DPAK | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P Channel Mosfet, -30V, 25A, D-Pak | Newark Electronics |
MOSFET, P CH, 30V, 25A, D-PAK | element14 |
Trans MOSFET P-CH 30V 25A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
NTD25P03LT4G P-channel MOSFET Transistor, 25 A, 30 V, 3-Pin DPAK | ON Semiconductor NTD25P03LT4G | RS Americas |
Where can I find additional details, specifications and documents for a NTD25P03LT4G?
Additional datasheets, footprints and schematics for NTD25P03LT4G are listed on our Part Details page. You can also find images and similar parts to NTD25P03LT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD25P03LT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD25P03LT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD25P03LT4G fall under?
The NTD25P03LT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD25P03LT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD25P03LT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD25P03LT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD25P03LT4G have stock available?
Authorised distributors including Future Electronics, Micros, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTD25P03LT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD25P03LT4G often in real-time on the comparison pages.
What if I can't find stock of NTD25P03LT4G?
You can fill out our help required form which you can use to request a quote for NTD25P03LT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.