Status: | Active |
---|---|
Series: | NTD14N03R |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
7,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
7,565
in stock
|
Buy Now | |
element14
from US$0.73
|
7,565
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Planar HD3e Process for Fast Switching Performance |
Low RDS(on) to Minimize Conduction Loss |
Los Ciss to Minimize Driver Loss |
Low Gate Charge |
Optimized for High Side Switching Requirements in High-Efficiency DC-DC Converters |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | NTD14N03R |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 12 |
PD Max (W) | 1.56 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 130 |
RDS(on) Max @ VGS = 10 V (mΩ) | 95 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 110 |
Ciss Typ (pF) | 115 |
Package Type | DPAK-3 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 25V, 14A, To-252 | Newark Electronics |
MOSFET, N-CH, 25V, 14A, TO-252 | element14 |
N-Channel 25 V 130 mOhm 20.8 W Tab Mount Power MOSFET - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 25V 14A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTD14N03RT4G?
Additional datasheets, footprints and schematics for NTD14N03RT4G are listed on our Part Details page. You can also find images and similar parts to NTD14N03RT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD14N03RT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD14N03RT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD14N03RT4G fall under?
The NTD14N03RT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD14N03RT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD14N03RT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD14N03RT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD14N03RT4G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NTD14N03RT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD14N03RT4G often in real-time on the comparison pages.
What if I can't find stock of NTD14N03RT4G?
You can fill out our help required form which you can use to request a quote for NTD14N03RT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.