NTCSMELFE3104JT Fuses & Circuit Protection by Vishay Intertechnology

THERMISTOR NTC

Status: Unknown
Series: NTCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These thermistors consist of a micro chip clamped between Dumet electrodes in a glass sealing with tin plated terminations. Only available in tape and reel packaging.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
1,739
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
1,739
in stock
Buy Now
Logo for element14
element14
from US$0.37
1,739
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
80,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.37
-
Buy Now

Specifications

Zero Power Resistance at 25°C 100kohm
Product Range NTCS Series
Thermistor Mounting SMD
Beta Value (K) 3977K
Thermistor Case Style SOD-80
Thermistor Terminals -
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
Beta Value Lower Limit Temperature 25°C
Body Diameter 1.7mm
External Length / Height 3.7mm
Lead Diameter 0.56mm
Lead Length 25.4mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +150°C
Resistance 100kohm
Resistance Temperature 25°C
Resistance Tolerance ± 5%
Temperature Upper Limit Beta Value 85°C
Thermistor Tolerance -5% to +5%
Thermistor Type NTC

Alternative Descriptions

Thermistor, Ntc | Newark Electronics
THERMISTOR, NTC | element14
Thermistor NTC 100KOhm 5% 2-Pin Melf Blister T/R | Avnet Abacus
NTCS Series 100 kOhm â–’5 % 3977 K SMT Glass Encapsulated NTC Thermistor - SOD-80 | Future Electronics
NTC Thermistors, NTC MELF 100K 5% tape e3 | Vishay Dale NTCSMELFE3104JT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCSMELFE3104JT?

Additional datasheets, footprints and schematics for NTCSMELFE3104JT are listed on our Part Details page. You can also find images and similar parts to NTCSMELFE3104JT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCSMELFE3104JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCSMELFE3104JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCSMELFE3104JT fall under?

The NTCSMELFE3104JT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCSMELFE3104JT when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCSMELFE3104JT you can contact the distributor directly for product support, shipping queries etc.

Is the NTCSMELFE3104JT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCSMELFE3104JT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for NTCSMELFE3104JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCSMELFE3104JT often in real-time on the comparison pages.

What if I can't find stock of NTCSMELFE3104JT?

You can fill out our help required form which you can use to request a quote for NTCSMELFE3104JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay