Status: | Unknown |
---|---|
Series: | NTCS Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 33kohm |
---|---|
Product Range | NTCS Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3960K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
Beta Value Lower Limit Temperature | 25°C |
External Depth | 1.25mm |
External Length / Height | 2mm |
External Width | 1.5mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 210mW |
Reel Quantity | 4000 |
Resistance | 33kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 5% |
Resistance Tolerance + | 5% |
Resistance Tolerance - | 5% |
Temperature Upper Limit Beta Value | 85°C |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
THERMISTOR, NTC, SMD | element14 |
NTC SMD 0805 33k ohm 5% paper tape 12 NC: 238161513333 | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCS0805E4333JHT?
Additional datasheets, footprints and schematics for NTCS0805E4333JHT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E4333JHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0805E4333JHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E4333JHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0805E4333JHT fall under?
The NTCS0805E4333JHT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0805E4333JHT when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E4333JHT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0805E4333JHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0805E4333JHT have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NTCS0805E4333JHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0805E4333JHT often in real-time on the comparison pages.
What if I can't find stock of NTCS0805E4333JHT?
You can fill out our help required form which you can use to request a quote for NTCS0805E4333JHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.