NTCS0805E4103JMT Fuses & Circuit Protection by Vishay Intertechnology

THERMISTOR NTC 10K 5% 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Size 0805 chip thermistors with a negative temperature coefficient. The device has no marking.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range -
Thermistor Mounting SMD
Beta Value (K) 3620K
Thermistor Case Style 0805 [2012 Metric]
Thermistor Terminals -
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
Beta Value Lower Limit Temperature 25°C
External Depth 1.25mm
External Length / Height 2mm
External Width 1.5mm
Full Power Rating Temperature 25°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Ptot Max 210mW
Reel Quantity 4000
Resistance 10kohm
Resistance Temperature 25°C
Resistance Tolerance ± 5%
Resistance Tolerance + 5%
Resistance Tolerance - 5%
Temperature Upper Limit Beta Value 85°C
Thermistor Tolerance -5% to +5%
Thermistor Type NTC

Alternative Descriptions

THERMISTOR, NTC, 10K, 5%, 0805 | element14
Ntc Thermistor | Newark Electronics
NTC SMD 0805 10k ohm 5% paper tape Leadfree 12 NC: 238161513103 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCS0805E4103JMT?

Additional datasheets, footprints and schematics for NTCS0805E4103JMT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E4103JMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCS0805E4103JMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E4103JMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCS0805E4103JMT fall under?

The NTCS0805E4103JMT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCS0805E4103JMT when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E4103JMT you can contact the distributor directly for product support, shipping queries etc.

Is the NTCS0805E4103JMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCS0805E4103JMT have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NTCS0805E4103JMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCS0805E4103JMT often in real-time on the comparison pages.

What if I can't find stock of NTCS0805E4103JMT?

You can fill out our help required form which you can use to request a quote for NTCS0805E4103JMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay