Status: | Unknown |
---|---|
Series: | NTCS....E3...SMT |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
9
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
9
in stock
|
Buy Now | |
element14
from US$0.42
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Monolithic SMD with nickel barrier and pure tin |
Wide temperature range from -40 °C to +125 °C |
Enhanced stability throughout the lifetime (maximum variation of initial R25 °C of ± 0.5 % after 10 000 hours at any temperature) |
Applications |
---|
All applications that require the utmost stability in time (medical application, heat counting, billing meters) |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS....E3...SMT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Application Matrix |
Support Tools |
---|
Promograph - NLR |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay SMD NTC Thermistor with Enhanced Stability NTC 100kOhm 3590K 2mm | Distrelec |
Thermistor, Ntc, 100Kohm, 1%, 0805 | Newark Electronics |
THERMISTOR, NTC, 100KOHM, 1%, 0805 | element14 |
Thermistor NTC 100000Ohm ±1% 2-Pin 0805 Punched Paper T/R | Avnet America |
NTC Thermistors, NTC SMD 0805 NiSn 100K 1% medium B e3 | Vishay Dale NTCS0805E3104SMT | RS Americas |
Thermistor NTC 100000Ohm �1% 2-Pin 0805 Punched Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCS0805E3104SMT?
Additional datasheets, footprints and schematics for NTCS0805E3104SMT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E3104SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0805E3104SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E3104SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0805E3104SMT fall under?
The NTCS0805E3104SMT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0805E3104SMT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E3104SMT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0805E3104SMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCS0805E3104SMT have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NTCS0805E3104SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0805E3104SMT often in real-time on the comparison pages.
What if I can't find stock of NTCS0805E3104SMT?
You can fill out our help required form which you can use to request a quote for NTCS0805E3104SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.