Status: | Unknown |
---|---|
Series: | NTCS0805E3.....T |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,140
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
48,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
4,730
in stock
|
Buy Now | |
Micros
from US$0.11
|
3,997
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,797
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,140
in stock
|
Buy Now | |
element14
from US$0.18
|
1,140
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TCR ranging from -6 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0805E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100K OHM 5% | TTI Europe |
NTC0805 100K 5% 0,21W | Rutronik |
NTCS Series 0805 100 kOhm â–’5 % 4100 K SMT Glass Protected NTC Thermistor | Future Electronics |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC | Micros |
Vishay SMD 0805 NTC Thermistor NTC 100kOhm 4100K 2mm | Distrelec |
Thermistor, Ntc, 100K, 5%, 0805 | Newark Electronics |
THERMISTOR, NTC, 100K, 5%, 0805 | element14 |
Thermistor NTC 100KOhm 5% 2-Pin 0805 Paper T/R | Avnet Abacus |
NTC Thermistors, NTC SMD 0805 NiSn 100K 5% very high B T&R e3 | Vishay Dale NTCS0805E3104JXT | RS Americas |
Where can I find additional details, specifications and documents for a NTCS0805E3104JXT?
Additional datasheets, footprints and schematics for NTCS0805E3104JXT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E3104JXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0805E3104JXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E3104JXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E3104JXT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0805E3104JXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0805E3104JXT have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and Micros have stock available or on a lead time for NTCS0805E3104JXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0805E3104JXT often in real-time on the comparison pages.
What if I can't find stock of NTCS0805E3104JXT?
You can fill out our help required form which you can use to request a quote for NTCS0805E3104JXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.