Status: | Unknown |
---|---|
Series: | NTCS0805E3.....T |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
10,426
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
148,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
10,426
in stock
|
Buy Now | |
element14
from US$0.37
|
10,426
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,095
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now |
TCR ranging from -6 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0805E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor NTC 10KOhm 1% 2-Pin 0805 Paper T/R | Avnet America |
10K OHM 1% NTC | TTI Europe |
Thermistor, Ntc, 10K, 0805 | Newark Electronics |
THERMISTOR, NTC, 10K, 0805 | element14 |
Vishay SMD 0805 NTC Thermistor NTC 10kOhm 3570K 2mm | Distrelec |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC 10k Ohm �1% 2-Pin 0805 Paper T/R | Avnet Abacus |
NTC0805 10K 1% 0,21W B=3570 3% | Rutronik |
NTCS Series 0805 10 kOhm â–’1 % 3570 K SMT Glass Protected NTC Thermistor | Future Electronics |
NTC Thermistors, NTC SMD 0805 NiSn 10K 1% medium B T&R e3 | Vishay Dale NTCS0805E3103FMT | RS Americas |
Where can I find additional details, specifications and documents for a NTCS0805E3103FMT?
Additional datasheets, footprints and schematics for NTCS0805E3103FMT are listed on our Part Details page. You can also find images and similar parts to NTCS0805E3103FMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0805E3103FMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0805E3103FMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0805E3103FMT fall under?
The NTCS0805E3103FMT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0805E3103FMT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0805E3103FMT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0805E3103FMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0805E3103FMT have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTCS0805E3103FMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0805E3103FMT often in real-time on the comparison pages.
What if I can't find stock of NTCS0805E3103FMT?
You can fill out our help required form which you can use to request a quote for NTCS0805E3103FMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.