Status: | Unknown |
---|---|
Series: | NTCS0603E3.....T |
RoHS: | Unknown |
TCR ranging from -7 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0603E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTCS Series 0603 15 kOhm ▒5 % 3600 K SMT Glass Protected NTC Thermistor | Future Electronics |
THERMISTOR, 15K, 5%, SMD, NTC | Farnell |
Thermistor, 15K, 5%, Smd, Ntc | Newark Electronics |
Thermistor NTC 15KOhm 5% 2-Pin 0603 Paper T/R | Avnet America |
NTC Thermistors, NTC SMD 0603 NiSn 15K 5% medium B T&R e3 | Vishay Dale NTCS0603E3153JMT | RS Americas |
Where can I find additional details, specifications and documents for a NTCS0603E3153JMT?
Additional datasheets, footprints and schematics for NTCS0603E3153JMT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3153JMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0603E3153JMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3153JMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0603E3153JMT fall under?
The NTCS0603E3153JMT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0603E3153JMT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3153JMT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0603E3153JMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0603E3153JMT have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NTCS0603E3153JMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0603E3153JMT often in real-time on the comparison pages.
What if I can't find stock of NTCS0603E3153JMT?
You can fill out our help required form which you can use to request a quote for NTCS0603E3153JMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.