Status: | Unknown |
---|---|
Series: | NTCS....E3...SMT |
RoHS: | Compliant |
Monolithic SMD with nickel barrier and pure tin |
Wide temperature range from -40 °C to +125 °C |
Enhanced stability throughout the lifetime (maximum variation of initial R25 °C of ± 0.5 % after 10 000 hours at any temperature) |
Applications |
---|
All applications that require the utmost stability in time (medical application, heat counting, billing meters) |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS....E3...SMT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Application Matrix |
Support Tools |
---|
Promograph - NLR |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Smd 0603 Nisn 122K 1% Medium B E3 |Vishay NTCS0603E3124SMT | Newark Electronics |
Thermistor NTC 122KOhm ±1% 2-Pin 0603 Punched Paper T/R | Avnet America |
NTC Thermistors, NTC SMD 0603 NiSn 122K 1% medium B e3 | Vishay Dale NTCS0603E3124SMT | RS Americas |
THERMISTOR, NTC, 122KOHM, 1%, 0603 | Farnell |
Thermistor NTC 122KOhm �1% 2-Pin 0603 Punched Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCS0603E3124SMT?
Additional datasheets, footprints and schematics for NTCS0603E3124SMT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3124SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0603E3124SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3124SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3124SMT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0603E3124SMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCS0603E3124SMT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for NTCS0603E3124SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0603E3124SMT often in real-time on the comparison pages.
What if I can't find stock of NTCS0603E3124SMT?
You can fill out our help required form which you can use to request a quote for NTCS0603E3124SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.