NTCS0603E3104JXT by Vishay Intertechnology

SMD 0603, Glass Protected NTC Thermistors

Status: Unknown
Series: NTCS0603E3.....T
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.23
14,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
24,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.11
16,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
60
in stock
Buy Now
Logo for element14
element14
from US$0.18
60
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
60
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
16,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now

Features

TCR ranging from -7 %/K at -40 °C to -2 %/K at 150 °C
Tolerance on R25 down to 1 %, and on B25/85 down to 1 %
Suitable for wave or reflow soldering
Applications
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are:
Battery chargers
Power supplies

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

NTC0603 100K 5% B=4100 | Rutronik
Thermistor NTC SMT 0603 5% 100K | RS
Thermistor, 100K, 5%, Smd, Ntc | Newark Electronics
THERMISTOR, 100K, 5%, SMD, NTC | element14
Thermistor NTC 100KOhm 5% 2-Pin 0603 Paper T/R | Avnet Abacus
NTCS Series 0603 100 kOhm â–’5 % 4100 K SMT Glass Protected NTC Thermistor | Future Electronics
100kOhms 0603 NTC Thermistor, 8s, 1.6 x 0.8 x 0.8mm | Vishay Dale NTCS0603E3104JXT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCS0603E3104JXT?

Additional datasheets, footprints and schematics for NTCS0603E3104JXT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3104JXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCS0603E3104JXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3104JXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3104JXT you can contact the distributor directly for product support, shipping queries etc.

Is the NTCS0603E3104JXT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCS0603E3104JXT have stock available?

Authorised distributors including TTI Europe, Rutronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for NTCS0603E3104JXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCS0603E3104JXT often in real-time on the comparison pages.

What if I can't find stock of NTCS0603E3104JXT?

You can fill out our help required form which you can use to request a quote for NTCS0603E3104JXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay