Status: | Unknown |
---|---|
Series: | NTCS0402E3.....T |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
6,240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
176,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
176,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
6,240
in stock
|
Buy Now | |
element14
from US$0.19
|
6,240
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TCR ranging from -6.5 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0402E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTC Thermistor 47000ohm Surface Mount | Rapid Electronics |
Thermistor, Ntc, 0402, 1%, 47K | Newark Electronics |
THERMISTOR, NTC, 0402, 1%, 47K | element14 |
NTCS Series 0402 47 kOhm â–’1 % 4075 K SMT Glass Protected NTC Thermistor | Future Electronics |
NTC Thermistors, NTC SMD 0402 NiSn 47K 1% very high B T&R e3 | Vishay Dale NTCS0402E3473FXT | RS Americas |
Thermistor NTC 47KOhm 1% 2-Pin 0402 Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NTCS0402E3473FXT?
Additional datasheets, footprints and schematics for NTCS0402E3473FXT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3473FXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0402E3473FXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3473FXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0402E3473FXT fall under?
The NTCS0402E3473FXT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0402E3473FXT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3473FXT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0402E3473FXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0402E3473FXT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTCS0402E3473FXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0402E3473FXT often in real-time on the comparison pages.
What if I can't find stock of NTCS0402E3473FXT?
You can fill out our help required form which you can use to request a quote for NTCS0402E3473FXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.