Status: | Unknown |
---|---|
Series: | NTCS....E3...SMT |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
58,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
58,380
in stock
|
Buy Now | |
element14
from US$0.26
|
58,380
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Monolithic SMD with nickel barrier and pure tin |
Wide temperature range from -40 °C to +125 °C |
Enhanced stability throughout the lifetime (maximum variation of initial R25 °C of ± 0.5 % after 10 000 hours at any temperature) |
Applications |
---|
All applications that require the utmost stability in time (medical application, heat counting, billing meters) |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS....E3...SMT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Application Matrix |
Support Tools |
---|
Promograph - NLR |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, 210Kohm, 0402 | Newark Electronics |
NTC THERMISTOR, 210KOHM, 0402 | element14 |
NTC SMD 0402 NISN 210K 1% MEDIUM B E3 | Future Electronics |
Thermistor NTC 210KOhm ±1% 2-Pin 0402 Punched Paper T/R | Avnet America |
NTC Thermistors, NTC SMD 0402 NiSn 210K 1% medium B e3 | Vishay Dale NTCS0402E3214SMT | RS Americas |
Thermistor NTC 210KOhm �1% 2-Pin 0402 Punched Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCS0402E3214SMT?
Additional datasheets, footprints and schematics for NTCS0402E3214SMT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3214SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0402E3214SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3214SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0402E3214SMT fall under?
The NTCS0402E3214SMT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0402E3214SMT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3214SMT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0402E3214SMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCS0402E3214SMT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTCS0402E3214SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0402E3214SMT often in real-time on the comparison pages.
What if I can't find stock of NTCS0402E3214SMT?
You can fill out our help required form which you can use to request a quote for NTCS0402E3214SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.