NTCS0402E3103FLT Fuses & Circuit Protection by Vishay Intertechnology

THERMISTOR NTC 10KOHM 1% SMD

Status: Unknown
Series: NTCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Size 0402 chip thermistors with a negative temperature coefficient. The device has no marking.

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
145
in stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range NTCS Series
Thermistor Mounting SMD
Beta Value (K) 3490K
Thermistor Case Style 0402 [1005 Metric]
Thermistor Terminals -
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Automotive Qualification Standard AEC-Q200
No. of Pins 2Pins
Resistance 10kohm
Thermistor Tolerance -1% to +1%
Thermistor Type NTC

Alternative Descriptions

Thermistor, Ntc, 3490K, 10 Kohm | Newark Electronics
THERMISTOR, NTC, 10KOHM, 1%, SMD | Farnell
Thermistor NTC 10KOhm 1% 2-Pin 0402 Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCS0402E3103FLT?

Additional datasheets, footprints and schematics for NTCS0402E3103FLT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3103FLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCS0402E3103FLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3103FLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCS0402E3103FLT fall under?

The NTCS0402E3103FLT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCS0402E3103FLT when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3103FLT you can contact the distributor directly for product support, shipping queries etc.

Is the NTCS0402E3103FLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCS0402E3103FLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NTCS0402E3103FLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCS0402E3103FLT often in real-time on the comparison pages.

What if I can't find stock of NTCS0402E3103FLT?

You can fill out our help required form which you can use to request a quote for NTCS0402E3103FLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay