Status: | Unknown |
---|---|
Series: | NTCLG eries |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,715
in stock
|
Buy Now | |
element14
from US$0.34
|
1,715
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,715
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,528
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | NTCLG eries |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | DO-204AH |
Thermistor Terminals | Axial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 200°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 100kohm |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor NTC Glass 100K 5% | RS |
Ntc Thermistor | Newark Electronics |
THERMISTOR, NTC | element14 |
Vishay Glass Encapsulated NTC Thermistor NTC 100kOhm 3977K 3.8mm | Distrelec |
NTC AXIAL 100K 5% 0,1W | Rutronik |
NTCLG Series 100 kOhm 3997 K â–’5% Axial Glass Encapsulated NTC Thermistor | Future Electronics |
Thermistor NTC 100KOhm 5% 2-Pin Axial Bulk | Avnet America |
NTC Thermistors, NTC glass DO 35 100K 5% bulk e2 | Vishay Dale NTCLG100E2104JB | RS Americas |
Where can I find additional details, specifications and documents for a NTCLG100E2104JB?
Additional datasheets, footprints and schematics for NTCLG100E2104JB are listed on our Part Details page. You can also find images and similar parts to NTCLG100E2104JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLG100E2104JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLG100E2104JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLG100E2104JB fall under?
The NTCLG100E2104JB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLG100E2104JB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLG100E2104JB you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLG100E2104JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLG100E2104JB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for NTCLG100E2104JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLG100E2104JB often in real-time on the comparison pages.
What if I can't find stock of NTCLG100E2104JB?
You can fill out our help required form which you can use to request a quote for NTCLG100E2104JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.