Status: | Unknown |
---|---|
Series: | NTCLE413 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
60,783
in stock
|
Buy Now | |
element14
from US$1.04
|
60,783
in stock
|
Buy Now | |
Farnell
from US$0.85
|
60,783
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
37,500
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
4,446
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE413 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3435K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | NTC |
Thermistor, Ntc, 10Kohm, Wire Leaded | Newark Electronics |
THERMISTOR, NTC, 10KOHM, WIRE LEADED | element14 |
Vishay NTC Thermistor with Insulated Leads NTC 10kOhm 3435K 1m | Distrelec |
NTC EPO PVC AWG#30 10K 1% 3435K 1% 1000M | Future Electronics |
Thermistor NTC 10KOhm 1% 2-Pin | Avnet America |
Thermistor NTC Insulated 1000mm 10K 1% | RS |
NTC Thermistors, NTC Epo PVC awg#30 10K 1% 3435K 1% 1000m | Vishay Dale NTCLE413E2103F102L | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE413E2103F102L?
Additional datasheets, footprints and schematics for NTCLE413E2103F102L are listed on our Part Details page. You can also find images and similar parts to NTCLE413E2103F102L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE413E2103F102L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE413E2103F102L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE413E2103F102L fall under?
The NTCLE413E2103F102L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE413E2103F102L when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE413E2103F102L you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE413E2103F102L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE413E2103F102L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Distrelec have stock available or on a lead time for NTCLE413E2103F102L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE413E2103F102L often in real-time on the comparison pages.
What if I can't find stock of NTCLE413E2103F102L?
You can fill out our help required form which you can use to request a quote for NTCLE413E2103F102L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.