Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
45
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
45
in stock
|
Buy Now | |
element14
from US$1.59
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 4.7kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Ntc Pvc Awg24, 80?c 4K7 E3 |Vishay NTCLE400E3472H | Newark Electronics |
NTC Thermistors, 2-Point Mini Chip Sensor, Flexible Leads | Avnet America |
NTC THERMISTOR, 4.7K, WIRE LEADED | element14 |
NTC PVC AWG24, 80C 4K7 E3 | Future Electronics |
NTC Thermistors, NTC PVC AWG24, 80oC 4K7 e3 | Vishay Dale NTCLE400E3472H | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE400E3472H?
Additional datasheets, footprints and schematics for NTCLE400E3472H are listed on our Part Details page. You can also find images and similar parts to NTCLE400E3472H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE400E3472H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE400E3472H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE400E3472H fall under?
The NTCLE400E3472H is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE400E3472H when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE400E3472H you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE400E3472H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE400E3472H have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for NTCLE400E3472H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE400E3472H often in real-time on the comparison pages.
What if I can't find stock of NTCLE400E3472H?
You can fill out our help required form which you can use to request a quote for NTCLE400E3472H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.