Status: | Unknown |
---|---|
Series: | NTCLE400 Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
No stock
|
Buy Now | |
Future Electronics
from US$1.38
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
463
in stock
|
Buy Now | |
element14
from US$1.51
|
463
in stock
|
Buy Now | |
Farnell
from US$1.41
|
463
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE400 Series |
Thermistor Mounting | - |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
NTCLE400 Series 10 kOhm 3977 K â–’3% Long Lead Sensor NTC Thermistor | Future Electronics |
Ntc Thermistor, 10K, Wire Leaded | Newark Electronics |
NTC THERMISTOR, 10K, WIRE LEADED | element14 |
Thermistor NTC Long lead epoxy 10K 3% | RS |
Thermistor NTC 10KOhm 3% 2-Pin Cardboard Box | Avnet America |
NTC Thermistors, NTC PVC AWG24, 80oC 10K e3 | Vishay Dale NTCLE400E3103H | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE400E3103H?
Additional datasheets, footprints and schematics for NTCLE400E3103H are listed on our Part Details page. You can also find images and similar parts to NTCLE400E3103H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE400E3103H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE400E3103H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE400E3103H fall under?
The NTCLE400E3103H is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE400E3103H when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE400E3103H you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE400E3103H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE400E3103H have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for NTCLE400E3103H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE400E3103H often in real-time on the comparison pages.
What if I can't find stock of NTCLE400E3103H?
You can fill out our help required form which you can use to request a quote for NTCLE400E3103H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.