Status: | Unknown |
---|---|
Series: | NTCS Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
920
in stock
|
Buy Now | |
element14
from US$0.90
|
2,969
in stock
|
Buy Now | |
Farnell
from US$1.23
|
2,969
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,589
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 5kohm |
---|---|
Product Range | NTCS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 5kohm |
Thermistor Tolerance | -0.5% to +0.5% |
Thermistor Type | NTC |
THERMISTOR, NTC, TEMP SENSING | element14 |
Thermistor, Ntc, Temp Sensing | Newark Electronics |
Thermistor NTC insulated lead 5K 2.19% | RS |
NTC Thermistors NTC LEADED 5K | Future Electronics |
Thermistor NTC 5k Ohm ±2.19% 2-Pin Radial Box | Avnet America |
NTC Thermistors, NTC leaded poliax AWG32 2 point | Vishay Dale NTCLE305E4502SB | RS Americas |
Thermistor NTC 5k Ohm �2.19% 2-Pin Radial Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCLE305E4502SB.?
Additional datasheets, footprints and schematics for NTCLE305E4502SB. are listed on our Part Details page. You can also find images and similar parts to NTCLE305E4502SB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE305E4502SB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE305E4502SB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE305E4502SB. fall under?
The NTCLE305E4502SB. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE305E4502SB. when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE305E4502SB. you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE305E4502SB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE305E4502SB. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for NTCLE305E4502SB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE305E4502SB. often in real-time on the comparison pages.
What if I can't find stock of NTCLE305E4502SB.?
You can fill out our help required form which you can use to request a quote for NTCLE305E4502SB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.