Status: | Unknown |
---|---|
Series: | NTCS Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
12,941
in stock
|
Buy Now | |
element14
from US$0.90
|
12,941
in stock
|
Buy Now | |
Farnell
from US$1.23
|
12,941
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
2,786
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 10kohm |
Thermistor Tolerance | -0.5% to +0.5% |
Thermistor Type | NTC |
Thermistor, Ntc, 10Kohm, 3984K, Radial | Newark Electronics |
THERMISTOR, NTC, 10KOHM, 3984K, RADIAL | element14 |
Vishay NTC Thermistor NTC 10kOhm 3984K 41mm | Distrelec |
NTC LEADED POLIAX AWG32 2 POINT | Future Electronics |
Thermistor NTC insulated lead 10K 2.19% | RS |
Thermistor NTC 10KOhm �2.19% 2-Pin Radial | Avnet Abacus |
NTC 1,6mm 10K 2,2% 0,5W B=3984 | Rutronik |
Thermistor NTC 10KOhm ±2.19% 2-Pin Radial | Avnet America |
NTC Thermistors, NTC leaded poliax AWG32 2 point | Vishay Dale NTCLE305E4103SB | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE305E4103SB.?
Additional datasheets, footprints and schematics for NTCLE305E4103SB. are listed on our Part Details page. You can also find images and similar parts to NTCLE305E4103SB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE305E4103SB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE305E4103SB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE305E4103SB. fall under?
The NTCLE305E4103SB. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE305E4103SB. when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE305E4103SB. you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE305E4103SB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE305E4103SB. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for NTCLE305E4103SB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE305E4103SB. often in real-time on the comparison pages.
What if I can't find stock of NTCLE305E4103SB.?
You can fill out our help required form which you can use to request a quote for NTCLE305E4103SB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.