Status: | Unknown |
---|---|
Series: | NTCS Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
985
in stock
|
Buy Now | |
element14
from US$0.97
|
985
in stock
|
Buy Now | |
Farnell
from US$0.91
|
985
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 5kohm |
---|---|
Product Range | NTCS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 5kohm |
Thermistor Tolerance | -0.5% to +0.5% |
Thermistor Type | NTC |
Thermistor, Ntc, 5K | Newark Electronics |
THERMISTOR, NTC, 5K | element14 |
NTC Thermistor ETFE AWG30 5K | RS |
NTC Thermistors 5kOhm 100mW 0.75% | Future Electronics |
Thermistor NTC 5KOhm 2.18% Cardboard Box | Avnet America |
NTC Thermistors, NTC ETFE AWG30 5K special tolerance Bulk e3 | Vishay Dale NTCLE300E3502SB | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE300E3502SB?
Additional datasheets, footprints and schematics for NTCLE300E3502SB are listed on our Part Details page. You can also find images and similar parts to NTCLE300E3502SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE300E3502SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE300E3502SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE300E3502SB fall under?
The NTCLE300E3502SB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE300E3502SB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE300E3502SB you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE300E3502SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE300E3502SB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NTCLE300E3502SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE300E3502SB often in real-time on the comparison pages.
What if I can't find stock of NTCLE300E3502SB?
You can fill out our help required form which you can use to request a quote for NTCLE300E3502SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.