Status: | Unknown |
---|---|
Series: | NTCS Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
399
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
1,332
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 3kohm |
---|---|
Product Range | NTCS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 3kohm |
Thermistor Tolerance | -0.5% to +0.5% |
Thermistor Type | NTC |
Vishay NTC Thermistor NTC 3kOhm 3977K 38mm | Distrelec |
NTC Thermistor ETFE AWG30 3K | RS |
Thermistor, Ntc, 3K | Newark Electronics |
Thermistor NTC 3k Ohm ±2.18% 2-Pin Radial Box | Avnet America |
NTC Thermistors, NTC ETFE AWG30 3K special tolerance Bulk e3 | Vishay Dale NTCLE300E3302SB | RS Americas |
THERMISTOR, NTC, 3K | element14 |
Thermistor NTC 3k Ohm �2.18% 2-Pin Radial Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCLE300E3302SB?
Additional datasheets, footprints and schematics for NTCLE300E3302SB are listed on our Part Details page. You can also find images and similar parts to NTCLE300E3302SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE300E3302SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE300E3302SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE300E3302SB fall under?
The NTCLE300E3302SB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE300E3302SB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE300E3302SB you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE300E3302SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE300E3302SB have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NTCLE300E3302SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE300E3302SB often in real-time on the comparison pages.
What if I can't find stock of NTCLE300E3302SB?
You can fill out our help required form which you can use to request a quote for NTCLE300E3302SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.