Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 2.1kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3511K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 2.1kohm |
Thermistor Tolerance | -2% to +2% |
Thermistor Type | NTC |
Ntc Mini Ni 0.4 Ld 2K1 2% Bulk 0.4E/1E |Vishay NTCLE213E3212GMB0 | Newark Electronics |
NTC Thermistors 2.1Kohms 2% Beta value 3511K 1% | Future Electronics |
NTC Thermistor Epoxy Coated Mini Sensor 3511K 2.1K Ohm ±2% Lead Wire Bulk | Avnet America |
NTC Thermistors, NTC Mini Ni 0.4 ld 2K1 2% bulk 0.4e/1e | Vishay Dale NTCLE213E3212GMB0 | RS Americas |
THERMISTOR, NTC, 2.1KOHM, 2%, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a NTCLE213E3212GMB0?
Additional datasheets, footprints and schematics for NTCLE213E3212GMB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE213E3212GMB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE213E3212GMB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE213E3212GMB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE213E3212GMB0 fall under?
The NTCLE213E3212GMB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE213E3212GMB0 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE213E3212GMB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE213E3212GMB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE213E3212GMB0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NTCLE213E3212GMB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE213E3212GMB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE213E3212GMB0?
You can fill out our help required form which you can use to request a quote for NTCLE213E3212GMB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.