Status: | Unknown |
---|---|
Series: | NTCLE203E3 |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
640
in stock
|
Buy Now | |
element14
from US$0.95
|
640
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accurate over a wide temperature range (tolerance on B‑value down to 0.5 %) |
Good stability over a long life |
Excellent price/performance ratio |
Applications |
---|
Temperature measurement, sensing and control in industrial, consumer and telecom applications. For on-board sensing or accurate remote sensing |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCLE203E3 |
General Information |
---|
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
Infographic |
Did you Know - NTCLE |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor, Ntc, 2K7, 1%, Radial | Newark Electronics |
THERMISTOR, NTC, 2K7, 1%, RADIAL | element14 |
Thermistor NTC 2.7KOhm 1% 2-Pin Radial Cardboard Box | Avnet America |
NTC Thermistors, NTC Ni 0.4 lead 4K7 1% bulk e3 | Vishay Dale NTCLE203E3272FB0 | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE203E3272FB0?
Additional datasheets, footprints and schematics for NTCLE203E3272FB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE203E3272FB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE203E3272FB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE203E3272FB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE203E3272FB0 fall under?
The NTCLE203E3272FB0 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE203E3272FB0 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE203E3272FB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE203E3272FB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE203E3272FB0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for NTCLE203E3272FB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE203E3272FB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE203E3272FB0?
You can fill out our help required form which you can use to request a quote for NTCLE203E3272FB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.