Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,965
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
71,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
12,821
in stock
|
Buy Now | |
element14
from US$0.30
|
12,821
in stock
|
Buy Now | |
Farnell
from US$0.29
|
12,821
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
3,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
662
in stock
|
Buy Now | |
Avnet Abacus
-
|
236,500
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 4.7kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
Beta Value Lower Limit Temperature | 25°C |
External Depth | 3mm |
External Length / Height | 4mm |
External Width | 3.5mm |
Lead Length | 17mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Resistance | 4.7kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 5% |
Resistance Tolerance + | 5% |
Resistance Tolerance - | 5% |
Temperature Upper Limit Beta Value | 85°C |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor, Ntc | Newark Electronics |
THERMISTOR, NTC | element14 |
Vishay Thermistor NTC 4.7kOhm 3977K 24mm | Distrelec |
NTC Thermistor Radial leaded 4K7 5% | RS |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC 4.7KOhm 5% 2-Pin Radial Bulk | Avnet Abacus |
NTCR 3,3mm 4,7K 5% 0,5W B=3977 | Rutronik |
NTC CU 0.6 LD CODED 4K7 5% BULK E3 | Future Electronics |
4.7kOhms 500mW Variable Resistor, 15s, 3.3 x 3 x 9mm | Vishay Dale NTCLE100E3472JB0 | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE100E3472JB0?
Additional datasheets, footprints and schematics for NTCLE100E3472JB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3472JB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE100E3472JB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3472JB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE100E3472JB0 fall under?
The NTCLE100E3472JB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE100E3472JB0 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3472JB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE100E3472JB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE100E3472JB0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for NTCLE100E3472JB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE100E3472JB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE100E3472JB0?
You can fill out our help required form which you can use to request a quote for NTCLE100E3472JB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.