NTCLE100E3333JB0 Fuses & Circuit Protection by Vishay Intertechnology

THERMISTOR NTC 33K 5% RADIAL

Status: Unknown
Series: NTCLE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These thermistors have a negative temperature coefficient. The device consists of a chip with two solid copper tin plated leads. It is grey lacquered and color coded, but not insulated.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.28
2,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
33,680
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
33,680
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
4,350
in stock
Buy Now
Logo for element14
element14
from US$0.30
2,326
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
2,326
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.40
1,864
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
585
in stock
Buy Now
Logo for Micros
Micros
from US$0.28
500
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now

Specifications

Zero Power Resistance at 25°C 33kohm
Product Range NTCLE Series
Thermistor Mounting Through Hole
Beta Value (K) 4090K
Thermistor Case Style Radial Leaded
Thermistor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
Beta Value Lower Limit Temperature 25°C
External Depth 3mm
External Length / Height 4mm
External Width 3.5mm
Lead Length 17mm
Lead Spacing 2.54mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +125°C
Resistance 33kohm
Resistance Temperature 25°C
Resistance Tolerance ± 5%
Resistance Tolerance + 5%
Resistance Tolerance - 5%
Temperature Upper Limit Beta Value 85°C
Thermistor Tolerance -5% to +5%
Thermistor Type NTC

Alternative Descriptions

Zero Power Resistance At 25°C:33Kohm | Newark Electronics
Thermistor NTC 33KOhm 5% 2-Pin Radial Bulk | Avnet America
Vishay Thermistor NTC 33kOhm 4090K 24mm | Distrelec
THERMISTOR, NTC, 33K, 5%, RADIAL | element14
Thermistor NTC Radial 33K 5% | RS
NTC thermistor | Transfer Multisort Elektronik
Thermistor NTC | Micros
NTC THERMISTOR 33K OHM 5% BEAD | Future Electronics
NTC Thermistors, NTC Cu 0.6 ld coded 33K 5% bulk e3 | Vishay Dale NTCLE100E3333JB0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCLE100E3333JB0?

Additional datasheets, footprints and schematics for NTCLE100E3333JB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3333JB0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCLE100E3333JB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3333JB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCLE100E3333JB0 fall under?

The NTCLE100E3333JB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCLE100E3333JB0 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3333JB0 you can contact the distributor directly for product support, shipping queries etc.

Is the NTCLE100E3333JB0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCLE100E3333JB0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec, element14 and Farnell have stock available or on a lead time for NTCLE100E3333JB0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCLE100E3333JB0 often in real-time on the comparison pages.

What if I can't find stock of NTCLE100E3333JB0?

You can fill out our help required form which you can use to request a quote for NTCLE100E3333JB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay