Status: | Unknown |
---|---|
Series: | NTCLE100E3 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
10,160
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
7,413
in stock
|
Buy Now | |
element14
from US$0.37
|
4,010
in stock
|
Buy Now | |
Farnell
from US$0.33
|
4,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE100E3 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Tolerance | -0.75% to +0.75% |
Thermistor Type | NTC |
Thermistor NTC Radial 10K 5% | RS |
Vishay NTC Thermistor NTC 10kOhm 3977K 24mm | Distrelec |
THERMISTOR, NTC, 10KOHM, RADIAL LEADED | element14 |
Thermistor, Ntc, 3977K, 10 Kohm | Newark Electronics |
NTC CU 0.6 LD CODED 10K 5% 2E TAPE E3 | Future Electronics |
Thermistor NTC 10KOhm 5% 2-Pin Radial T/R | Avnet America |
NTC Thermistors, NTC Cu 0.6 ld coded 10K 5% 2e tape e3 | Vishay Dale NTCLE100E3103JT2 | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE100E3103JT2?
Additional datasheets, footprints and schematics for NTCLE100E3103JT2 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3103JT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE100E3103JT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3103JT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE100E3103JT2 fall under?
The NTCLE100E3103JT2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE100E3103JT2 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3103JT2 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE100E3103JT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE100E3103JT2 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for NTCLE100E3103JT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE100E3103JT2 often in real-time on the comparison pages.
What if I can't find stock of NTCLE100E3103JT2?
You can fill out our help required form which you can use to request a quote for NTCLE100E3103JT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.