Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,780
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
1,500
in stock
|
Buy Now | |
element14
from US$0.29
|
1,420
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
905
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3977K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Thermistor NTC Radial 10K 3% | RS |
NTC CU 0.6 LD CODED 10K 3% 1E TAPE E3 | Future Electronics |
NTC Thermistors, NTC Cu 0.6 ld coded 10K3% 1e tape e3 | Vishay Dale NTCLE100E3103HT1 | RS Americas |
10K OHM 3% NTC | TTI Europe |
NTC THERMISTOR, 10K, RADIAL LEADED | element14 |
Thermistor, Ntc, 10K, 3Per, Radial | Newark Electronics |
Thermistor NTC 10KOhm 3% 2-Pin Radial T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTCLE100E3103HT1?
Additional datasheets, footprints and schematics for NTCLE100E3103HT1 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3103HT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE100E3103HT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3103HT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE100E3103HT1 fall under?
The NTCLE100E3103HT1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE100E3103HT1 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3103HT1 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE100E3103HT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE100E3103HT1 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, Chip One Stop and TTI Europe have stock available or on a lead time for NTCLE100E3103HT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE100E3103HT1 often in real-time on the comparison pages.
What if I can't find stock of NTCLE100E3103HT1?
You can fill out our help required form which you can use to request a quote for NTCLE100E3103HT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.