NTCLE100E3103HB0 Fuses & Circuit Protection by Vishay Intertechnology

THERMISTOR NTC 10KOHM RADIAL LEADED

Status: Unknown
Series: NTCLE100E3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These thermistors have a negative temperature coefficient. The part consists of a NTC chip, soldered between two tin plated copper wires. It has a gray base coating and is color band coded. The coating has no specified insulation properties.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.74
795
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
188,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
16,934
in stock
Buy Now
Logo for element14
element14
from US$0.30
16,934
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.34
16,934
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
1,120
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.39
907
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
168,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.25
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.30
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.93
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range NTCLE100E3 Series
Thermistor Mounting Through Hole
Beta Value (K) 3977K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
No. of Pins 2Pins
Resistance 10kohm
Thermistor Tolerance -0.75% to +0.75%
Thermistor Type NTC

Alternative Descriptions

Thermistor, Ntc, 10Kohm, Radial Leaded | Newark Electronics
THERMISTOR, NTC, 10KOHM, RADIAL LEADED | element14
NTCLE100 Series NTC 10 kOhm â–’0.75 % Radial Leaded Standard Precision Thermistor | Future Electronics
Thermistor NTC 10KOhm 3% 2-Pin Radial Bulk | Avnet America
NTC thermistor | Transfer Multisort Elektronik
NTCR 3,3mm 10K 3% 0,5W B=3997 | Rutronik
Vishay NTC Thermistor NTC 10kOhm 3977K 24mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCLE100E3103HB0?

Additional datasheets, footprints and schematics for NTCLE100E3103HB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3103HB0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCLE100E3103HB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3103HB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCLE100E3103HB0 fall under?

The NTCLE100E3103HB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCLE100E3103HB0 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3103HB0 you can contact the distributor directly for product support, shipping queries etc.

Is the NTCLE100E3103HB0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCLE100E3103HB0 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NTCLE100E3103HB0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCLE100E3103HB0 often in real-time on the comparison pages.

What if I can't find stock of NTCLE100E3103HB0?

You can fill out our help required form which you can use to request a quote for NTCLE100E3103HB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay