Status: | Unknown |
---|---|
Series: | NTCC200E4, NTCC300E4 |
RoHS: | Compliant |
Flat chip contacted top and bottom (gold: NTCC300E4 series or silver: NTCC200E4 series) |
Green thermistor - does not use RoHS exemptions |
Wide temperature range from -55 °C to +175 °C |
Applications |
---|
High temperature sensing, control and compensation. E.g. IGBT modules (inverters in EV and HEV vehicles) |
IC and semiconductor protecting |
DC/AC power inverters and HIC overheat protecting |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCC200E4, NTCC300E4 |
Product Literature |
---|
Application Matrix |
Support Tools |
---|
Capabilities and Custom Options |
Did you Know - NTCC200 |
Promograph - NLR |
Infographic - Wire Bondable NTC Thermistor Die - In a Nutshell |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tc Bare Die Ag 20K 1% Tape E4 |Vishay NTCC200E4203FT | Newark Electronics |
Leadless NTC Thermistor 3865K 20K Ohm ±1% Die Suitable for Wire Bonding | Avnet America |
NTC Thermistors, TC Bare Die Ag 20K 1% tape e4 | Vishay Dale NTCC200E4203FT | RS Americas |
THERMISTOR, NTC, 20KOHM, DIE | Farnell |
Where can I find additional details, specifications and documents for a NTCC200E4203FT?
Additional datasheets, footprints and schematics for NTCC200E4203FT are listed on our Part Details page. You can also find images and similar parts to NTCC200E4203FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCC200E4203FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCC200E4203FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCC200E4203FT fall under?
The NTCC200E4203FT is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTCC200E4203FT when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCC200E4203FT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCC200E4203FT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCC200E4203FT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NTCC200E4203FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCC200E4203FT often in real-time on the comparison pages.
What if I can't find stock of NTCC200E4203FT?
You can fill out our help required form which you can use to request a quote for NTCC200E4203FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.