Status: | Unknown |
---|---|
Series: | NTCC200E4, NTCC300E4 |
RoHS: | Compliant |
Flat chip contacted top and bottom (gold: NTCC300E4 series or silver: NTCC200E4 series) |
Green thermistor - does not use RoHS exemptions |
Wide temperature range from -55 °C to +175 °C |
Applications |
---|
High temperature sensing, control and compensation. E.g. IGBT modules (inverters in EV and HEV vehicles) |
IC and semiconductor protecting |
DC/AC power inverters and HIC overheat protecting |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCC200E4, NTCC300E4 |
Product Literature |
---|
Application Matrix |
Support Tools |
---|
Capabilities and Custom Options |
Did you Know - NTCC200 |
Promograph - NLR |
Infographic - Wire Bondable NTC Thermistor Die - In a Nutshell |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Bare Die Ag 12K 5% Tape E4 |Vishay NTCC200E4123JT | Newark Electronics |
Leadless NTC Thermistor 3740K 12K Ohm ±5% Die Suitable for Wire Bonding | Avnet America |
NTC Thermistors, NTC Bare Die Ag 12K 5% tape e4 | Vishay Dale NTCC200E4123JT | RS Americas |
THERMISTOR, NTC, 12KOHM, DIE | Farnell |
Where can I find additional details, specifications and documents for a NTCC200E4123JT?
Additional datasheets, footprints and schematics for NTCC200E4123JT are listed on our Part Details page. You can also find images and similar parts to NTCC200E4123JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCC200E4123JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCC200E4123JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCC200E4123JT fall under?
The NTCC200E4123JT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCC200E4123JT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCC200E4123JT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCC200E4123JT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCC200E4123JT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NTCC200E4123JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCC200E4123JT often in real-time on the comparison pages.
What if I can't find stock of NTCC200E4123JT?
You can fill out our help required form which you can use to request a quote for NTCC200E4123JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.