Status: | Unknown |
---|---|
Series: | NTCAS Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 47kohm |
---|---|
Product Range | NTCAS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4090K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
Beta Value Lower Limit Temperature | 25°C |
Body Diameter | 8mm |
External Length / Height | 81mm |
Lead Diameter | 0.6mm |
Lead Length | 34mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Resistance | 47kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 5% |
Temperature Upper Limit Beta Value | 85°C |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thread Size | 5.5 |
Thermistor, Ntc, 47K, 5%, Radial | Newark Electronics |
THERMISTOR, NTC | element14 |
Thermistor NTC 47KOhm 5% 2-Pin Cardboard Box | Avnet America |
NTC Thermistors, NTC Assemblies Screw 47K 5% e3 | Vishay Dale NTCASCWE3473J | RS Americas |
Where can I find additional details, specifications and documents for a NTCASCWE3473J?
Additional datasheets, footprints and schematics for NTCASCWE3473J are listed on our Part Details page. You can also find images and similar parts to NTCASCWE3473J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCASCWE3473J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCASCWE3473J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCASCWE3473J fall under?
The NTCASCWE3473J is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCASCWE3473J when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCASCWE3473J you can contact the distributor directly for product support, shipping queries etc.
Is the NTCASCWE3473J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCASCWE3473J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NTCASCWE3473J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCASCWE3473J often in real-time on the comparison pages.
What if I can't find stock of NTCASCWE3473J?
You can fill out our help required form which you can use to request a quote for NTCASCWE3473J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.