Status: | Unknown |
---|---|
Series: | NTCAS Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | NTCAS Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3528K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
Beta Value Lower Limit Temperature | 25°C |
Body Diameter | 8mm |
External Length / Height | 81mm |
Lead Diameter | 0.6mm |
Lead Length | 34mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Resistance | 1kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 5% |
Temperature Upper Limit Beta Value | 85°C |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thread Size | 5.5 |
Ntc Assemblies Screw 1K 5% E3 |Vishay NTCASCWE3102J | Newark Electronics |
Thermistor NTC 1KOhm 5% 2-Pin Cardboard Box | Avnet America |
NTC Thermistors, NTC Assemblies Screw 1K 5% e3 | Vishay Dale NTCASCWE3102J | RS Americas |
THERMISTOR, NTC, 1K, 5%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a NTCASCWE3102J?
Additional datasheets, footprints and schematics for NTCASCWE3102J are listed on our Part Details page. You can also find images and similar parts to NTCASCWE3102J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCASCWE3102J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCASCWE3102J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCASCWE3102J fall under?
The NTCASCWE3102J is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCASCWE3102J when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCASCWE3102J you can contact the distributor directly for product support, shipping queries etc.
Is the NTCASCWE3102J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCASCWE3102J have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NTCASCWE3102J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCASCWE3102J often in real-time on the comparison pages.
What if I can't find stock of NTCASCWE3102J?
You can fill out our help required form which you can use to request a quote for NTCASCWE3102J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.