Status: | Unknown |
---|---|
Series: | NTCALUG01T |
RoHS: | Unknown |
Prices starting from US$1.47
Other resistance curves and tolerances are available on request |
Consult Vishay for other lead length, other connector crimping, or other features https://info.vishay.com/vishay-ntc-modification-request |
3D solid models: www.vishay.com/doc?29179 |
Applications |
---|
Automotive equipment |
EV and battery management |
Power electronics, heat sink |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCALUG… |
NTCALUG01T |
General Information |
---|
NTCALUG Design Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
THERMISTOR, NTC, 10K, WIRE LEADED | element14 |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
Thermistor NTC Lug 10k Ohm ±2% | Avnet America |
NTC Thermistors, NTC LUG01T 10k 2% 3984K G24 150mm 150oC | Vishay Dale NTCALUG01T103G | RS Americas |
10K OHM 2% NTC | TTI Europe |
Thermistor NTC Lug 10k Ohm �2% | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCALUG01T103G?
Additional datasheets, footprints and schematics for NTCALUG01T103G are listed on our Part Details page. You can also find images and similar parts to NTCALUG01T103G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCALUG01T103G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCALUG01T103G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCALUG01T103G fall under?
The NTCALUG01T103G is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTCALUG01T103G when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCALUG01T103G you can contact the distributor directly for product support, shipping queries etc.
Is the NTCALUG01T103G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCALUG01T103G have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for NTCALUG01T103G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCALUG01T103G often in real-time on the comparison pages.
What if I can't find stock of NTCALUG01T103G?
You can fill out our help required form which you can use to request a quote for NTCALUG01T103G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.