Status: | Unknown |
---|---|
Series: | NTCALUG01A Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
260
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
800
in stock
|
Buy Now | |
element14
from US$1.59
|
556
in stock
|
Buy Now | |
Farnell
from US$1.55
|
556
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
110
in stock
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Avnet Asia
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCALUG01A Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Thermistor NTC LUG01A 10K 1% G24 38MM | Future Electronics |
NTC THERMISTOR, AEC-Q200, 10KOHM, WIRE | element14 |
Thermistor NTC Lug sensor 10K 1% | RS |
Ntc Thermistor, Aec-Q200, 10K, Wire Lead | Newark Electronics |
NTC Thermistors, NTC Lug type 10k 1% e2 | Vishay Dale NTCALUG01A103F | RS Americas |
Thermistor NTC 10KOhm 1% 2-Pin | Avnet Asia |
Where can I find additional details, specifications and documents for a NTCALUG01A103F?
Additional datasheets, footprints and schematics for NTCALUG01A103F are listed on our Part Details page. You can also find images and similar parts to NTCALUG01A103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCALUG01A103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCALUG01A103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCALUG01A103F fall under?
The NTCALUG01A103F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCALUG01A103F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCALUG01A103F you can contact the distributor directly for product support, shipping queries etc.
Is the NTCALUG01A103F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCALUG01A103F have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NTCALUG01A103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCALUG01A103F often in real-time on the comparison pages.
What if I can't find stock of NTCALUG01A103F?
You can fill out our help required form which you can use to request a quote for NTCALUG01A103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.