Status: | Unknown |
---|---|
Series: | NTC Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | NTC Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4100K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -55°C to +125°C |
Resistance | 100kohm |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
0805 NTC SMT chip thermistor,100K | RS |
Ntc0805 5% 100K |Neohm Te Connectivity NTC0805J100K | Newark Electronics |
100kOhms 125mW 0805 Compensation NTC Thermistor, 4s, 2 x 1.25 x 0.5mm | TE Connectivity NTC0805J100K | RS Americas |
THERMISTOR, NTC, 0805, 100K | element14 |
Where can I find additional details, specifications and documents for a NTC0805J100K?
Additional datasheets, footprints and schematics for NTC0805J100K are listed on our Part Details page. You can also find images and similar parts to NTC0805J100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTC0805J100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTC0805J100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTC0805J100K fall under?
The NTC0805J100K is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTC0805J100K when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTC0805J100K you can contact the distributor directly for product support, shipping queries etc.
Is the NTC0805J100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTC0805J100K have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NTC0805J100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTC0805J100K often in real-time on the comparison pages.
What if I can't find stock of NTC0805J100K?
You can fill out our help required form which you can use to request a quote for NTC0805J100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.