Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -18.5A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | -5V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 88W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Trans MOSFET P-CH 60V 18.5A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, P-CH, -60V, -18.5A, TO-263 | element14 |
P Channel Mosfet, -60V, 18.5A, D2-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a NTB5605PT4G?
Additional datasheets, footprints and schematics for NTB5605PT4G are listed on our Part Details page. You can also find images and similar parts to NTB5605PT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTB5605PT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTB5605PT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTB5605PT4G fall under?
The NTB5605PT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTB5605PT4G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTB5605PT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTB5605PT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTB5605PT4G have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NTB5605PT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTB5605PT4G often in real-time on the comparison pages.
What if I can't find stock of NTB5605PT4G?
You can fill out our help required form which you can use to request a quote for NTB5605PT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.