Status: | Active |
---|---|
Series: | NTA4001N |
RoHS: | Compliant |
Prices starting from US$0.0412
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0412
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
11,000
in stock
|
Buy Now | |
element14
from US$0.11
|
11,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Gate Charge for Fast Switching |
Small 1.6 X 1.6 mm Footprint |
ESD Protected Gate |
RoHS Compliant |
Applications |
---|
Power Management Load Switch |
Portable Applications such as Cell Phones, Media Players, Digital Cameras, PDA's, Video Games, Hand Held Computers, ect. |
End Products |
---|
Level Shift |
Description | NTA4001N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 10 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.3 |
PD Max (W) | 0.301 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 3500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.82 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 11.5 |
Package Type | SC-75-3 |
N-Channel 20 V 1.5 Ohm 300 mW Surface Mount Small Signal MOSFET - SOT-416 | Future Electronics |
Power MOSFET, N Channel, 20 V, 238 mA, 3 Ohm, SC-75, 3 Pins, Surface Mount | Avnet America |
Mosfet, N-Ch, 20V, 0.238A, Sot-416 | Newark Electronics |
MOSFET, N-CH, 20V, 0.238A, SOT-416 | element14 |
MOSFET N-Ch 20V 238mA ESD Signal SOT416 | RS |
MOSFET, N-Ch, VDSS 20V, RDS(ON) 1.5 Ohms, ID 238mA, SC-75/SOT-416, PD 300mW | ON Semiconductor NTA4001NT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTA4001NT1G?
Additional datasheets, footprints and schematics for NTA4001NT1G are listed on our Part Details page. You can also find images and similar parts to NTA4001NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTA4001NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA4001NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTA4001NT1G fall under?
The NTA4001NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTA4001NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTA4001NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTA4001NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTA4001NT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTA4001NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTA4001NT1G often in real-time on the comparison pages.
What if I can't find stock of NTA4001NT1G?
You can fill out our help required form which you can use to request a quote for NTA4001NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.