NSVT65010MW6T1G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

DUAL MATCHED PNP XSTR 65V

Status: Active
Series: NST65010M
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These transistors are housed in an ultra−small SOT−363 package ideally suited for portable products. They are assembled to create a pair of devices highly matched in all parameters, eliminating the need for costly trimming. Applications are Current Mirrors; Differential, Sense and Balanced Amplifiers; Mixers; Detectors and Limiters.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Current Gain Matching to 10%
Base−Emitter Voltage Matched to ≤ 2 mV
Drop−In Replacement for Standard Device
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant

Specifications

Description NST65010M
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Polarity Dual PNP
Type General Purpose
VCE(sat) Max (V) 6.5
IC Cont. (A) 0.1
VCEO Min (V) 65
VCBO (V) 80
VEBO (V) 5
VBE(sat) (V) 0.9
VBE(on) (V) 0.82
hFE Min 220
hFE Max 475
fT Min (MHz) 100
PTM Max (W) 0.38
Package Type SC-88-6 / SC-70-6 / SOT-363-6

Alternative Descriptions

Trans GP BJT PNP 65V 0.1A 6-Pin SOT-363 T/R | Avnet Silica
Dual Matched Pnp Xstr 65V/Reel |Onsemi NSVT65010MW6T1G | Newark Electronics
TRANS, DUAL PNP, -65V, SOT-363 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NSVT65010MW6T1G?

Additional datasheets, footprints and schematics for NSVT65010MW6T1G are listed on our Part Details page. You can also find images and similar parts to NSVT65010MW6T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NSVT65010MW6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVT65010MW6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NSVT65010MW6T1G fall under?

The NSVT65010MW6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to NSVT65010MW6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NSVT65010MW6T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NSVT65010MW6T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NSVT65010MW6T1G have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for NSVT65010MW6T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NSVT65010MW6T1G often in real-time on the comparison pages.

What if I can't find stock of NSVT65010MW6T1G?

You can fill out our help required form which you can use to request a quote for NSVT65010MW6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay